Amphenol Aerospace Corporation Circular Connector, Plug, 6-7, 7 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16ZNU6-7SA

Description
CIRCULAR CONNECTOR, PLUG, 6-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 6-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 6-7, 7 Position, Cable from the Amphenol Aerospace 2M Series is designed for applications requiring a robust and reliable connection. This connector features a straight plug configuration with seven crimp socket contacts and a threaded coupling style. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is suitable for use in demanding environments, offering durability and performance consistent with military specifications. Its compact design allows for efficient space utilization in various applications. This product is ideal for engineers looking for a dependable connector solution in aerospace and other high-performance sectors.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 6-7, 7 Position, Cable from the Amphenol Aerospace 2M Series is designed for applications requiring a robust and reliable connection. This connector features a straight plug configuration with seven crimp socket contacts and a threaded coupling style. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is suitable for use in demanding environments, offering durability and performance consistent with military specifications. Its compact design allows for efficient space utilization in various applications. This product is ideal for engineers looking for a dependable connector solution in aerospace and other high-performance sectors.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-7, 7 Position, Cable; Product Range Amphenol Aerospace - 65W0742 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-7, 7 Position, Cable; Product Range Amphenol Aerospace
65W0742
Circular Connector, Plug, 6-7, 7 Position, Cable; Product Range Amphenol Aerospace 65W0742
CIRCULAR CONNECTOR, PLUG, 6-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65W0742
Product Name Circular Connector, Plug, 6-7, 7 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2923D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details