The Amphenol Aerospace Circular Connector, Plug, 8-28, 8 Position, Cable is designed for applications requiring a reliable connection in rugged environments. This connector features a threaded coupling style and utilizes crimp socket contacts, ensuring secure and durable connections. It is part of the 2M Series, which is known for its lightweight and compact design, making it suitable for aerospace applications. The connector is constructed from aluminum alloy or stainless steel, providing resistance to environmental factors. It is rated for up to 2,000 mating cycles and offers an operating temperature range of -65°C to +150°C. The product is not RoHS compliant, which may be a consideration for certain projects. Overall, this connector is ideal for engineers looking for a robust solution for their connectivity needs in demanding conditions.
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-28RoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85W8165 |
| Product Name | Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |