Amphenol Aerospace Corporation Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16NF7-10PB

Description
M801 10C 10#23 PIN PLUG THRD
Request a Quote Datasheet
Description
M801 10C 10#23 PIN PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M801 10C 10#23 PIN PLUG THRD

M801 10C 10#23 PIN PLUG THRD

Buy Now
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace - 96W5704 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace
96W5704
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace 96W5704
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2M801-008-16NF7-10PB 96W5704
Product Name Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products