Amphenol Aerospace Corporation Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace 2M801-008-16M6-23SC

Description
CIRCULAR CONNECTOR, PLUG, 6-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-23RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-23RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace - 12X4141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace
12X4141
Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace 12X4141
CIRCULAR CONNECTOR, PLUG, 6-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-23RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4141
Product Name Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data