Amphenol Aerospace Corporation Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26NF8-28PC

Description
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace - 12X3123 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace
12X3123
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace 12X3123
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3123
Product Name Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details