Amphenol Aerospace Corporation Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26NF10-26PC

Description
CIRCULAR CONNECTOR, PLUG, 10-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 10-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace - 12X3052 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace
12X3052
Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace 12X3052
CIRCULAR CONNECTOR, PLUG, 10-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3052
Product Name Circular Connector, Plug, 10-26, 26 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y14L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909D3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details