M801 4C 4#23 PIN PLUG OM
M801 4C 4#23 PIN PLUG OM
CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M801-007-26M6-4PA | 2M801-007-26M6-4PA | 65W0606 |
| Product Name | Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace | ||
| Gender | Male / Plug |