Amphenol RF In Series Adapter 272301

Description
Adapter 7/16 jack to 7/16 jack Straight Bulkhead Low PIM
Request a Quote
Description
Adapter 7/16 jack to 7/16 jack Straight Bulkhead Low PIM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 272301 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
272301
In Series Adapter 272301
Adapter 7/16 jack to 7/16 jack Straight Bulkhead Low PIM

Adapter 7/16 jack to 7/16 jack Straight Bulkhead Low PIM

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 272301
Product Name In Series Adapter
Connector Type 7/16
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185FR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.06 :1
View Details