Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial MMCX to MMCX RG-316 24.00"" (609.60mm)"
MMCX Plug to MMCX Plug RG-316 Cable
CBL ASSY MMCX PLUG TO PLUG 24"
RF Cable Assemblies MMCX R/A Plug to R/A Plug RG-316 24in
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 265104-01-24.00 | ACX2553-ND | 265104-01-24.00 | 265104-01-24.00 | 265104-01-24.00 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | ||
| Gender | Male-Male |