Amphenol RF Coaxial Cables (RF) 265103-08-48.00

Description
"Cable Assembly Coaxial MMCX to MMCX RG-178 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-178 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2550-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2550-ND
Coaxial Cables (RF) ACX2550-ND
"Cable Assembly Coaxial MMCX to MMCX RG-178 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial MMCX to MMCX RG-178 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 265103-08-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
265103-08-48.00
RF Standard Cable Assembly 265103-08-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 265103-08-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
265103-08-48.00
Cable Assemblies 265103-08-48.00
MMCX Plug to MMCX Plug RG-178 Cable

MMCX Plug to MMCX Plug RG-178 Cable

Buy Now
RF Cable Assemblies - 265103-08-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
265103-08-48.00
RF Cable Assemblies 265103-08-48.00
RF Cable Assemblies MMCX R/A Plug to Str Plug RG-178 48in

RF Cable Assemblies MMCX R/A Plug to Str Plug RG-178 48in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 265103-08-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
265103-08-48.00
Cable Assemblies - Coaxial Cables (RF) 265103-08-48.00
CBL ASSY MMCX PLUG TO PLUG 4'

CBL ASSY MMCX PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2550-ND 265103-08-48.00 265103-08-48.00 265103-08-48.00 265103-08-48.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details