Amphenol RF Cable Assemblies - Coaxial Cables (RF) 265101-08-06.00

Description
Win Source Part Number: 1039691-265101-08-06 .00 Category: Cable Assemblies>Coaxial Cables (RF) Color: Copper Features: Shielded Package: Bulk Length: 6.000" (152.40mm) Cable Type: RG-178 Standard Package: 1 Style: MMCX to MMCX 1st Connector: MMCX Plug 2nd Connector: MMCX Plug Alternative Parts (Cross-Reference): 2-2083135-1; 1534611-1; 1534611-2; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.20.0000 Mfr: Amphenol RF Other Names: ACX2373 Base Product Number: 265101 1st Contact Gender: Male 2nd Contact Gender: Male Cable Impedance: 50 Ohms Overall Impedance: 50 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1039691-265101-08-06 .00 Category: Cable Assemblies>Coaxial Cables (RF) Color: Copper Features: Shielded Package: Bulk Length: 6.000" (152.40mm) Cable Type: RG-178 Standard Package: 1 Style: MMCX to MMCX 1st Connector: MMCX Plug 2nd Connector: MMCX Plug Alternative Parts (Cross-Reference): 2-2083135-1; 1534611-1; 1534611-2; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.20.0000 Mfr: Amphenol RF Other Names: ACX2373 Base Product Number: 265101 1st Contact Gender: Male 2nd Contact Gender: Male Cable Impedance: 50 Ohms Overall Impedance: 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1039691-265101-08-06.00
Cable Assemblies - Coaxial Cables (RF) 1039691-265101-08-06.00
Win Source Part Number: 1039691-265101-08-06 .00 Category: Cable Assemblies>Coaxial Cables (RF) Color: Copper Features: Shielded Package: Bulk Length: 6.000" (152.40mm) Cable Type: RG-178 Standard Package: 1 Style: MMCX to MMCX 1st Connector: MMCX Plug 2nd Connector: MMCX Plug Alternative Parts (Cross-Reference): 2-2083135-1; 1534611-1; 1534611-2; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.20.0000 Mfr: Amphenol RF Other Names: ACX2373 Base Product Number: 265101 1st Contact Gender: Male 2nd Contact Gender: Male Cable Impedance: 50 Ohms Overall Impedance: 50 Ohms

Win Source Part Number: 1039691-265101-08-06.00
Category: Cable Assemblies>Coaxial Cables (RF)
Color: Copper
Features: Shielded
Package: Bulk
Length: 6.000" (152.40mm)
Cable Type: RG-178
Standard Package: 1
Style: MMCX to MMCX
1st Connector: MMCX Plug
2nd Connector: MMCX Plug
Alternative Parts (Cross-Reference): 2-2083135-1; 1534611-1; 1534611-2;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.20.0000
Mfr: Amphenol RF
Other Names: ACX2373
Base Product Number: 265101
1st Contact Gender: Male
2nd Contact Gender: Male
Cable Impedance: 50 Ohms
Overall Impedance: 50 Ohms

Buy Now Datasheet
Cable Assembly - 456-265101-08-06.00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-265101-08-06.00
Cable Assembly 456-265101-08-06.00
CBL ASSY MMCX PLUG TO PLUG 6" Product overview: 265101-08-06.00 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-265101-08-06.00 can be used for catalog matching and distributor lookup.

CBL ASSY MMCX PLUG TO PLUG 6" Product overview: 265101-08-06.00 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-265101-08-06.00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2373-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2373-ND
Coaxial Cables (RF) ACX2373-ND
"Cable Assembly Coaxial MMCX to MMCX RG-178 6.000"" (152.40mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-178 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 265101-08-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
265101-08-06.00
RF Standard Cable Assembly 265101-08-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 265101-08-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
265101-08-06.00
Cable Assemblies 265101-08-06.00
MMCX Plug to MMCX Plug RG-178 Cable

MMCX Plug to MMCX Plug RG-178 Cable

Buy Now
RF Cable Assemblies - 265101-08-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
265101-08-06.00
RF Cable Assemblies 265101-08-06.00
RF Cable Assemblies MMCX Str Plug to Str Plug RG-178 Cble 6in

RF Cable Assemblies MMCX Str Plug to Str Plug RG-178 Cble 6in

Buy Now Datasheet
Rf Coax Cable, Rg178, Mmcx Plug, 152Mm; Connector Type A Amphenol Rf - 61T6166 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg178, Mmcx Plug, 152Mm; Connector Type A Amphenol Rf
61T6166
Rf Coax Cable, Rg178, Mmcx Plug, 152Mm; Connector Type A Amphenol Rf 61T6166
RF COAX CABLE, RG178, MMCX PLUG, 152MM; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes

RF COAX CABLE, RG178, MMCX PLUG, 152MM; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 265101-08-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
265101-08-06.00
Cable Assemblies - Coaxial Cables (RF) 265101-08-06.00
CBL ASSY MMCX PLUG TO PLUG 6"

CBL ASSY MMCX PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1039691-265101-08-06.00 456-265101-08-06.00 ACX2373-ND 265101-08-06.00 265101-08-06.00 265101-08-06.00 61T6166 265101-08-06.00
Product Name Cable Assemblies - Coaxial Cables (RF) Cable Assembly Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies RF Cable Assemblies Rf Coax Cable, Rg178, Mmcx Plug, 152Mm; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm) 0.5000 ft (1.52 dm)
Standards / Certifications RoHS RoHS RoHS
Application RF RF RF RF
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-2400/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers