Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MCX Plug to MCX Jack RG-316 Cable
"Cable Assembly Coaxial MCX to MCX RG-316 78.7"" (2.0m) 6.6'"
CBL ASSY MCX PLUG TO SCKT 6.6'
RF Cable Assemblies MCX St Plug - Blkhd Jack RG-316 2M
RF COAX, MCX PLUG-MCX BD JACK, 2M; Connector Type A:MCX Straight Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Color:- RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 255110-01-M2.00 | 255110-01-M2.00 | 255110-01-M2.00-ND | 255110-01-M2.00 | 255110-01-M2.00 | 14AC2385 |
| Product Name | RF Standard Cable Assembly | MCX Cable | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Coax, Mcx Plug-Mcx Bd Jack, 2M; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF |