Amphenol RF Coaxial Cables (RF) 255110-01-M0.50

Description
"Cable Assembly Coaxial MCX to MCX RG-316 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-316 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2625-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2625-ND
Coaxial Cables (RF) ARF2625-ND
"Cable Assembly Coaxial MCX to MCX RG-316 19.69"" (500.00mm)"

"Cable Assembly Coaxial MCX to MCX RG-316 19.69"" (500.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 255110-01-M0.50 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255110-01-M0.50
RF Standard Cable Assembly 255110-01-M0.50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
MCX Cable - 255110-01-M0.50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Plug to MCX Jack RG-316 Cable

MCX Plug to MCX Jack RG-316 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 255110-01-M0.50 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
255110-01-M0.50
Cable Assemblies - Coaxial Cables (RF) 255110-01-M0.50
CBL ASSY MCX PLUG TO SCKT 19.69"

CBL ASSY MCX PLUG TO SCKT 19.69"

Supplier's Site
RF Cable Assemblies - 255110-01-M0.50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255110-01-M0.50
RF Cable Assemblies 255110-01-M0.50
RF Cable Assemblies MCX St Plug - Blkhd Jack RG-316 .5M

RF Cable Assemblies MCX St Plug - Blkhd Jack RG-316 .5M

Buy Now Datasheet
Rf Coax, Mcx Plug-Mcx Bd Jack, 500Mm; Connector Type A Amphenol Rf - 14AC2382 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Mcx Plug-Mcx Bd Jack, 500Mm; Connector Type A Amphenol Rf
14AC2382
Rf Coax, Mcx Plug-Mcx Bd Jack, 500Mm; Connector Type A Amphenol Rf 14AC2382
RF COAX, MCX PLUG-MCX BD JACK, 500MM; Connector Type A:MCX Straight Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, MCX PLUG-MCX BD JACK, 500MM; Connector Type A:MCX Straight Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2625-ND 255110-01-M0.50 255110-01-M0.50 255110-01-M0.50 255110-01-M0.50 14AC2382
Product Name Coaxial Cables (RF) RF Standard Cable Assembly MCX Cable Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Mcx Plug-Mcx Bd Jack, 500Mm; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG178 Cable Assembly, 630mm, double-end, Jackscrews - M80-FC305F1-04-0630F1 - Harwin Plc
Specs
Cable Type Coaxial
Gender Female-Female
Standards / Certifications RoHS
View Details
Power, Line Cables and Extension Cords - Q354-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details