Amphenol RF Coaxial Cables (RF) 255104-08-06.00

Description
"Cable Assembly Coaxial MCX to MCX RG-178 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-178 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1768-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1768-ND
Coaxial Cables (RF) ACX1768-ND
"Cable Assembly Coaxial MCX to MCX RG-178 6.000"" (152.40mm)"

"Cable Assembly Coaxial MCX to MCX RG-178 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 255104-08-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255104-08-06.00
RF Standard Cable Assembly 255104-08-06.00
MCX R/A crimp plug to MCX R/A crimp plug, using RG-178 cable.

MCX R/A crimp plug to MCX R/A crimp plug, using RG-178 cable.

Supplier's Site Datasheet
Cable Assemblies - 255104-08-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
255104-08-06.00
Cable Assemblies 255104-08-06.00
MCX Plug to MCX Plug RG-178 Cable

MCX Plug to MCX Plug RG-178 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 255104-08-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
255104-08-06.00
Cable Assemblies - Coaxial Cables (RF) 255104-08-06.00
CBL ASSY MCX PLUG TO PLUG 6"

CBL ASSY MCX PLUG TO PLUG 6"

Supplier's Site
Coaxial Cable Assembly, Rg178, 6In; Connector Type A Amphenol Rf - 99R5567 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg178, 6In; Connector Type A Amphenol Rf
99R5567
Coaxial Cable Assembly, Rg178, 6In; Connector Type A Amphenol Rf 99R5567
COAXIAL CABLE ASSEMBLY, RG178, 6IN; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG178, 6IN; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 255104-08-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255104-08-06.00
RF Cable Assemblies 255104-08-06.00
RF Cable Assemblies MCX R/A Plug to R/A Plug RG-178/U 6in

RF Cable Assemblies MCX R/A Plug to R/A Plug RG-178/U 6in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1768-ND 255104-08-06.00 255104-08-06.00 255104-08-06.00 99R5567 255104-08-06.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg178, 6In; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm) 0.5000 ft (1.52 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC20668M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details