Amphenol RF Coaxial Cables (RF) 255104-01-06.00

Description
"Cable Assembly Coaxial MCX to MCX RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1761-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1761-ND
Coaxial Cables (RF) ACX1761-ND
"Cable Assembly Coaxial MCX to MCX RG-316 6.000"" (152.40mm)"

"Cable Assembly Coaxial MCX to MCX RG-316 6.000"" (152.40mm)"

Buy Now Datasheet
MCX Cable - 255104-01-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Plug to MCX Plug RG-316 Cable

MCX Plug to MCX Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 255104-01-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255104-01-06.00
RF Standard Cable Assembly 255104-01-06.00
MCX R/A crimp plug to MCX R/A crimp plug, using RG-316 cable.

MCX R/A crimp plug to MCX R/A crimp plug, using RG-316 cable.

Supplier's Site Datasheet
Coaxial Cable Assembly, Rg316, 6In, Black; Connector Type A Amphenol Rf - 99R5559 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg316, 6In, Black; Connector Type A Amphenol Rf
99R5559
Coaxial Cable Assembly, Rg316, 6In, Black; Connector Type A Amphenol Rf 99R5559
COAXIAL CABLE ASSEMBLY, RG316, 6IN, BLACK; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG316, 6IN, BLACK; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 255104-01-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255104-01-06.00
RF Cable Assemblies 255104-01-06.00
RF Cable Assemblies MCX R/A Plug to R/A Plug RG-316/U 6in

RF Cable Assemblies MCX R/A Plug to R/A Plug RG-316/U 6in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 255104-01-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
255104-01-06.00
Cable Assemblies - Coaxial Cables (RF) 255104-01-06.00
CBL ASSY MCX PLUG TO PLUG 6"

CBL ASSY MCX PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1761-ND 255104-01-06.00 255104-01-06.00 99R5559 255104-01-06.00 255104-01-06.00
Product Name Coaxial Cables (RF) MCX Cable RF Standard Cable Assembly Coaxial Cable Assembly, Rg316, 6In, Black; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details