Amphenol RF Coaxial Cables (RF) 255103-01-06.00

Description
"Cable Assembly Coaxial MCX to MCX RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1758-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1758-ND
Coaxial Cables (RF) ACX1758-ND
"Cable Assembly Coaxial MCX to MCX RG-316 6.000"" (152.40mm)"

"Cable Assembly Coaxial MCX to MCX RG-316 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - 255103-01-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
255103-01-06.00
Cable Assemblies 255103-01-06.00
MCX Plug to MCX Plug RG-316 Cable

MCX Plug to MCX Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 255103-01-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255103-01-06.00
RF Standard Cable Assembly 255103-01-06.00
MCX to MCX Fixed length cable assembly

MCX to MCX Fixed length cable assembly

Supplier's Site Datasheet
RF Cable Assemblies - 255103-01-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255103-01-06.00
RF Cable Assemblies 255103-01-06.00
RF Cable Assemblies MCX Straight Plug to R/A Plug RG316/U 6in

RF Cable Assemblies MCX Straight Plug to R/A Plug RG316/U 6in

Buy Now Datasheet
Coaxial Cable Assembly, Rg316, 6In, Black; Connector Type A Amphenol Rf - 99R5555 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg316, 6In, Black; Connector Type A Amphenol Rf
99R5555
Coaxial Cable Assembly, Rg316, 6In, Black; Connector Type A Amphenol Rf 99R5555
COAXIAL CABLE ASSEMBLY, RG316, 6IN, BLACK; Connector Type A:MCX Straight Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Cable Length:6"RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG316, 6IN, BLACK; Connector Type A:MCX Straight Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Cable Length:6"RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 255103-01-06.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
255103-01-06.00
Cable Assemblies - Coaxial Cables (RF) 255103-01-06.00
CBL ASSY MCX PLUG TO PLUG 6"

CBL ASSY MCX PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1758-ND 255103-01-06.00 255103-01-06.00 255103-01-06.00 99R5555 255103-01-06.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Coaxial Cable Assembly, Rg316, 6In, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm) 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details