Amphenol RF Coaxial Cables (RF) 255101-08-M0.25

Description
"Cable Assembly Coaxial MCX to MCX RG-178 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-178 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2622-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2622-ND
Coaxial Cables (RF) ARF2622-ND
"Cable Assembly Coaxial MCX to MCX RG-178 9.843"" (250.00mm)"

"Cable Assembly Coaxial MCX to MCX RG-178 9.843"" (250.00mm)"

Buy Now Datasheet
MCX Cable - 255101-08-M0.25 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Plug to MCX Plug RG-178 Cable

MCX Plug to MCX Plug RG-178 Cable

Buy Now
RF Standard Cable Assembly - 255101-08-M0.25 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255101-08-M0.25
RF Standard Cable Assembly 255101-08-M0.25
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax, Mcx Plug-Mcx Plug, 250Mm; Connector Type A Amphenol Rf - 14AC2375 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Mcx Plug-Mcx Plug, 250Mm; Connector Type A Amphenol Rf
14AC2375
Rf Coax, Mcx Plug-Mcx Plug, 250Mm; Connector Type A Amphenol Rf 14AC2375
RF COAX, MCX PLUG-MCX PLUG, 250MM; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, MCX PLUG-MCX PLUG, 250MM; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 255101-08-M0.25 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255101-08-M0.25
RF Cable Assemblies 255101-08-M0.25
RF Cable Assemblies MCX STR Plg to Plg RG-178 Cbl .25M

RF Cable Assemblies MCX STR Plg to Plg RG-178 Cbl .25M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 255101-08-M0.25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
255101-08-M0.25
Cable Assemblies - Coaxial Cables (RF) 255101-08-M0.25
CBL ASSY MCX PLUG TO PLUG 9.843"

CBL ASSY MCX PLUG TO PLUG 9.843"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2622-ND 255101-08-M0.25 255101-08-M0.25 14AC2375 255101-08-M0.25 255101-08-M0.25
Product Name Coaxial Cables (RF) MCX Cable RF Standard Cable Assembly Rf Coax, Mcx Plug-Mcx Plug, 250Mm; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm)
Unlock Full Specs
to access all available technical data