Amphenol RF Coaxial Cables (RF) 255101-01-36.00

Description
"Cable Assembly Coaxial MCX to MCX RG-316 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-316 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 255101-01-36.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
255101-01-36.00-ND
Coaxial Cables (RF) 255101-01-36.00-ND
"Cable Assembly Coaxial MCX to MCX RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial MCX to MCX RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
MCX Cable - 255101-01-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Plug to MCX Plug RG-316 Cable

MCX Plug to MCX Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 255101-01-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255101-01-36.00
RF Standard Cable Assembly 255101-01-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 255101-01-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255101-01-36.00
RF Cable Assemblies 255101-01-36.00
RF Cable Assemblies MCX Str Plug to Str Plug RG-316 36in

RF Cable Assemblies MCX Str Plug to Str Plug RG-316 36in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 255101-01-36.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
255101-01-36.00
Cable Assemblies - Coaxial Cables (RF) 255101-01-36.00
CBL ASSY MCX PLUG TO PLUG 36"

CBL ASSY MCX PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 255101-01-36.00-ND 255101-01-36.00 255101-01-36.00 255101-01-36.00 255101-01-36.00
Product Name Coaxial Cables (RF) MCX Cable RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details