Amphenol RF Coaxial Cables (RF) 245102-08-48.00

Description
"Cable Assembly Coaxial RP-SMA to MMCX RG-178 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-SMA to MMCX RG-178 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3268-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3268-ND
Coaxial Cables (RF) ARF3268-ND
"Cable Assembly Coaxial RP-SMA to MMCX RG-178 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial RP-SMA to MMCX RG-178 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - 245102-08-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
245102-08-48.00
Cable Assemblies 245102-08-48.00
SMA-RP Jack to MMCX Plug RG-178 Cable

SMA-RP Jack to MMCX Plug RG-178 Cable

Buy Now
RF Standard Cable Assembly - 245102-08-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245102-08-48.00
RF Standard Cable Assembly 245102-08-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 245102-08-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245102-08-48.00
RF Cable Assemblies 245102-08-48.00
RF Cable Assemblies SMA RP Bkhd Jck to MMCX RA Plg 48in

RF Cable Assemblies SMA RP Bkhd Jck to MMCX RA Plg 48in

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3268-ND 245102-08-48.00 245102-08-48.00 245102-08-48.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG58C/U Coaxial Test Cable - 1024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details