Amphenol RF Coaxial Cables (RF) 245101-04-144

Description
"Cable Assembly Coaxial BNC to SMA RG-58 144.0"" (3.7m) 12.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMA RG-58 144.0"" (3.7m) 12.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-245101-04-144-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-245101-04-144-ND
Coaxial Cables (RF) 115-245101-04-144-ND
"Cable Assembly Coaxial BNC to SMA RG-58 144.0"" (3.7m) 12.0'"

"Cable Assembly Coaxial BNC to SMA RG-58 144.0"" (3.7m) 12.0'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
245101-04-144
Coaxial Cable Assemblies 245101-04-144
RF Cable Assembly BNC Straight Plug to S

RF Cable Assembly BNC Straight Plug to S

Buy Now
RF Standard Cable Assembly - 245101-04-144 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245101-04-144
RF Standard Cable Assembly 245101-04-144
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 245101-04-144 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245101-04-144
RF Cable Assemblies 245101-04-144
RF Cable Assemblies BNC St Plug-SMA Plug RG-58 cable, 144 in

RF Cable Assemblies BNC St Plug-SMA Plug RG-58 cable, 144 in

Buy Now Datasheet
Rf Coax Cable, Bnc Plug-Sma Plug, 144; Connector To Connector Amphenol Rf - 33AH2935 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Bnc Plug-Sma Plug, 144; Connector To Connector Amphenol Rf
33AH2935
Rf Coax Cable, Bnc Plug-Sma Plug, 144; Connector To Connector Amphenol Rf 33AH2935
RF COAX CABLE, BNC PLUG-SMA PLUG, 144"; Connector to Connector:BNC Plug to SMA Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:144"; Cable Length - Metric:3.65m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF COAX CABLE, BNC PLUG-SMA PLUG, 144"; Connector to Connector:BNC Plug to SMA Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:144"; Cable Length - Metric:3.65m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-245101-04-144-ND 245101-04-144 245101-04-144 245101-04-144 33AH2935
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Rf Coax Cable, Bnc Plug-Sma Plug, 144; Connector To Connector Amphenol Rf
Application RF RF RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Plug to SMA Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-2800-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details