Amphenol RF Cable Assemblies 245101-01-24.00

Description
SMA Plug to BNC Plug RG-316 Cable
Request a Quote Datasheet
Description
SMA Plug to BNC Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 245101-01-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
245101-01-24.00
Cable Assemblies 245101-01-24.00
SMA Plug to BNC Plug RG-316 Cable

SMA Plug to BNC Plug RG-316 Cable

Buy Now
Coaxial Cables (RF) - ACX1719-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1719-ND
Coaxial Cables (RF) ACX1719-ND
"Cable Assembly Coaxial BNC to SMA RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to SMA RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 245101-01-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245101-01-24.00
RF Standard Cable Assembly 245101-01-24.00
SMA crimp plug to BNC crimp plug; using RG-316/U Coaxial cable; 24 inches in Length.

SMA crimp plug to BNC crimp plug; using RG-316/U Coaxial cable; 24 inches in Length.

Supplier's Site Datasheet
RF Cable Assemblies - 245101-01-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245101-01-24.00
RF Cable Assemblies 245101-01-24.00
RF Cable Assemblies BNC St Plug to SMA Strt Plug RG316 24in

RF Cable Assemblies BNC St Plug to SMA Strt Plug RG316 24in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 245101-01-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
245101-01-24.00
Cable Assemblies - Coaxial Cables (RF) 245101-01-24.00
CBL ASSY BNC-SMA PLUG-PLUG 24"

CBL ASSY BNC-SMA PLUG-PLUG 24"

Supplier's Site
Coaxial Cable Assembly, Rg316, 24In, Brown; Connector Type A Amphenol Rf - 99R5533 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg316, 24In, Brown; Connector Type A Amphenol Rf
99R5533
Coaxial Cable Assembly, Rg316, 24In, Brown; Connector Type A Amphenol Rf 99R5533
COAXIAL CABLE ASSEMBLY, RG316, 24IN, BROWN; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG316, 24IN, BROWN; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 245101-01-24.00 ACX1719-ND 245101-01-24.00 245101-01-24.00 245101-01-24.00 99R5533
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg316, 24In, Brown; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details