Adapter Coaxial Connector SMB Plug, Female Socket To F Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, SMB PLUG-F JACK; Convert From Coax Type:SMB; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series F JACK TO SMB PLUG ADAPTER
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ACX2243-ND | 89K7039 | 242223 | 70032141 |
| Product Name | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, Smb Plug-F Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series | connector,rf coaxial,between series adapter,f jack to smb plug |
| Connector Type | SMA; SMB; Type F | SMB | SMB; Type F | |
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack | |
| Mounting | Free Hanging (In-Line) |