Amphenol RF Between Series Adapter 242199

Description
Jack-To-Plug Adapter|Applications |•Instrumentation|•M ilitary-Aerospace|•B roadband|•RFID|•Tele communication
Request a Quote Datasheet
Description
Jack-To-Plug Adapter|Applications |•Instrumentation|•M ilitary-Aerospace|•B roadband|•RFID|•Tele communication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242199 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242199
Between Series Adapter 242199
Jack-To-Plug Adapter|Applications |•Instrumentation|•M ilitary-Aerospace|•B roadband|•RFID|•Tele communication

Jack-To-Plug Adapter|Applications|•Instrumentation|•Military-Aerospace|•Broadband|•RFID|•Telecommunication

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242199
Product Name Between Series Adapter
Connector Type BNC; Type F
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω - 185FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details