Win Source Part Number: 1380694-242160
Category: Connectors, Interconnects>Coaxia
Fastening Type: Bayonet Lock, Threaded
Package: Bag
Frequency - Max: 2 GHz
Standard Package: 1 pcs
Impedance: 50Ohm
Body Material: Brass
Style: Straight
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Convert From (Adapter End): BNC Plug, Male Pin
Convert To (Adapter End): F Plug, Male Pin
Adapter Type: Plug to Plug
Adapter Series: BNC to F
Center Gender: Male to Male
Conversion Type: Between Series
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol-RF Division
Base Product Number: 2421
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CONN ADAPT BNC PLUG TO F PLUG Product overview: 242160 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-242160 can be used for catalog matching and distributor lookup.
Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
RF Adapters - Between Series BNC PLUG TO F PLUG ADAPTER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1380694-242160 | 374-242160 | ACX1384-ND | 242160 | 242160 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters | Electronic Connector | Coaxial Connector (RF) Adapters | BNC Connector | RF Adapters - Between Series |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |