Adapter Coaxial Connector N Plug, Male Pin To F Jack, Female Socket 50Ohm
RF Adapters - Between Series N PLUG TO F JACK WATERPROOF ADAPTER
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.
RF/COAXIAL ADAPTER, N PLUG-F JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 242156 | ACX1369-ND | 242156 | 70032043 | 92C7306 |
| Product Name | F-Type Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | connector,rf coaxial,between series adapter,n plug to f jack,waterproof | Rf/coaxial Adapter, N Plug-F Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | Type F; Type N | Type F | |||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |