Amphenol RF Between Series Adapter 242139

Description
Adapter BNC Plug to UHF Plug
Request a Quote
Description
Adapter BNC Plug to UHF Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242139 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242139
Between Series Adapter 242139
Adapter BNC Plug to UHF Plug

Adapter BNC Plug to UHF Plug

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242139
Product Name Between Series Adapter
Connector Type BNC; UHF
Unlock Full Specs
to access all available technical data

Similar Products

WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details