Amphenol RF Between Series Adapter 242125-10

Description
Adapter N Jack to SMA Jack Bulkhead 50 Ohms IP68
Request a Quote
Description
Adapter N Jack to SMA Jack Bulkhead 50 Ohms IP68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242125-10 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242125-10
Between Series Adapter 242125-10
Adapter N Jack to SMA Jack Bulkhead 50 Ohms IP68

Adapter N Jack to SMA Jack Bulkhead 50 Ohms IP68

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242125-10
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
1.0 mm-Female to WR12 UG387/U Flange Waveguide Coax Adapter Straight 60 - 90 GHz - WR12-10+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR12 UG387/U Flange 1.0
Frequency Range 90000.0 MHz
View Details