Amphenol Corporation Coaxial Connector (RF) Adapters 242101

Description
Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1357-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1357-ND
Coaxial Connector (RF) Adapters ACX1357-ND
Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 50Ohm

Buy Now Datasheet
BNC Connector - 242101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
242101
BNC Connector 242101
BNC Plug to N-Type Jack

BNC Plug to N-Type Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242101
RF & Microwave 242101
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
242101
Connectors 242101
RF Connector

RF Connector

Buy Now
RF Adapters - Between Series - 242101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242101
RF Adapters - Between Series 242101
RF Adapters - Between Series BNC PLUG TO N JACK ADAPTER

RF Adapters - Between Series BNC PLUG TO N JACK ADAPTER

Buy Now Datasheet
connector,rf coaxial,between series adapter,n jack to bnc plug - 70031900 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,n jack to bnc plug
70031900
connector,rf coaxial,between series adapter,n jack to bnc plug 70031900
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site
Rf/coaxial Adapter, N Jack-Bnc Plug; Convert From Coax Type Amphenol Rf - 92C7246 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, N Jack-Bnc Plug; Convert From Coax Type Amphenol Rf
92C7246
Rf/coaxial Adapter, N Jack-Bnc Plug; Convert From Coax Type Amphenol Rf 92C7246
RF/COAXIAL ADAPTER, N JACK-BNC PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, N JACK-BNC PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number ACX1357-ND 242101 242101 70031900 92C7246
Product Name Coaxial Connector (RF) Adapters BNC Connector RF Adapters - Between Series connector,rf coaxial,between series adapter,n jack to bnc plug Rf/coaxial Adapter, N Jack-Bnc Plug; Convert From Coax Type Amphenol Rf
Connector Type BNC; Type N BNC BNC
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2184246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
SMB (M) St. Connector for RG316 Cable - ET-SBMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1051665-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers