Amphenol RF In Series Adapter 222156

Description
Straight Adapter - Plug-To-Plug
Request a Quote
Description
Straight Adapter - Plug-To-Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 222156 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
222156
In Series Adapter 222156
Straight Adapter - Plug-To-Plug

Straight Adapter - Plug-To-Plug

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 222156
Product Name In Series Adapter
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
DCZM24M24, DC-Block - DCZM24M24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details