Amphenol Corporation RF Power Dividers/Splitters 210000542

Description
RF Power Divider 445 MHz ~ 465 MHz Isolation (Min) 30dB, 1.5 VSWR (Max) Module
Description
RF Power Divider 445 MHz ~ 465 MHz Isolation (Min) 30dB, 1.5 VSWR (Max) Module

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 210000542 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
210000542
RF Power Dividers/Splitters 210000542
RF Power Divider 445 MHz ~ 465 MHz Isolation (Min) 30dB, 1.5 VSWR (Max) Module

RF Power Divider 445 MHz ~ 465 MHz Isolation (Min) 30dB, 1.5 VSWR (Max) Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 210000542
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 2000.00 MHz
Insertion Loss 2.00 dB
View Details
Hybrid Combiner - 5o2T150134370 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details