Amphenol Aerospace Corporation Circular Contact, Dif Twnax, Pin, 8, Crimp; Product Range Amphenol Aerospace 21-033387-021

Description
CIRCULAR CONTACT, DIF TWNAX, PIN, 8, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors; Contact Size:8 RoHS Compliant: Yes
Description
CIRCULAR CONTACT, DIF TWNAX, PIN, 8, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors; Contact Size:8 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Dif Twnax, Pin, 8, Crimp; Product Range Amphenol Aerospace - 51T4283 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Dif Twnax, Pin, 8, Crimp; Product Range Amphenol Aerospace
51T4283
Circular Contact, Dif Twnax, Pin, 8, Crimp; Product Range Amphenol Aerospace 51T4283
CIRCULAR CONTACT, DIF TWNAX, PIN, 8, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors; Contact Size:8 RoHS Compliant: Yes

CIRCULAR CONTACT, DIF TWNAX, PIN, 8, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:TV-R Series, MIL-DTL-38999 Series III Connectors; Contact Size:8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 51T4283
Product Name Circular Contact, Dif Twnax, Pin, 8, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482025 - 0482025 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers