Amphenol RF RF Terminators 202113-10

Description
RF Terminators BNC Terminator Plug 0.5 Watt With Chain
Datasheet
Description
RF Terminators BNC Terminator Plug 0.5 Watt With Chain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 202113-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
202113-10
RF Terminators 202113-10
RF Terminators BNC Terminator Plug 0.5 Watt With Chain

RF Terminators BNC Terminator Plug 0.5 Watt With Chain

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 202113-10
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT5010A-4×5 - KAT5010A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Coaxial Termination - 5o21300124S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 12400 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details