Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 20021621-00026D1LF

Description
Win Source Part Number: 1173804-20021621-000 26D1LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek127® 20021621 Number of Positions: 26 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Package: Tube Contact Material: Copper Alloy Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 9 Mounting: SMD (SMT) Insulation Material: Plastic Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.327" (8.30mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 20021621 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1173804-20021621-000 26D1LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek127® 20021621 Number of Positions: 26 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Package: Tube Contact Material: Copper Alloy Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 9 Mounting: SMD (SMT) Insulation Material: Plastic Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.327" (8.30mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 20021621 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1173804-20021621-00026D1LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1173804-20021621-00026D1LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1173804-20021621-00026D1LF
Win Source Part Number: 1173804-20021621-000 26D1LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek127® 20021621 Number of Positions: 26 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Package: Tube Contact Material: Copper Alloy Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 9 Mounting: SMD (SMT) Insulation Material: Plastic Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.327" (8.30mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 20021621 Product Status: Obsolete

Win Source Part Number: 1173804-20021621-00026D1LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Minitek127® 20021621
Number of Positions: 26
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 125VAC
Material Flammability Rating: UL94 V-0
Standard Package: 9
Mounting: SMD (SMT)
Insulation Material: Plastic
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.327" (8.30mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 20021621
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1173804-20021621-00026D1LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 125 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Relay Housing Header, Large - 685 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details