Amphenol Corporation Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets 20021321-00008C4LF

Description
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Minitek127® 1.27mm Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: Board to Board8 Number of Positions Loaded: All
Request a Quote Datasheet
Description
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Minitek127® 1.27mm Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: Board to Board8 Number of Positions Loaded: All
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Minitek127® 1.27mm Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: Board to Board8 Number of Positions Loaded: All

Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Series: Minitek127® 1.27mm
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Style: Board to Board
Number of Positions: Board to Board8
Number of Positions Loaded: All

Buy Now Datasheet
FCI 20021321 Series 1.27mm 8 Way 2 Row Straight PCB Socket Smnt Receptacle - 44-20021321-00008C4LF - Utmel Electronic Limited
Hong Kong, China
FCI 20021321 Series 1.27mm 8 Way 2 Row Straight PCB Socket Smnt Receptacle
44-20021321-00008C4LF
FCI 20021321 Series 1.27mm 8 Way 2 Row Straight PCB Socket Smnt Receptacle 44-20021321-00008C4LF
FCI 20021321 Series 1.27mm 8 Way 2 Row Straight PCB Socket Smnt Receptacle

FCI 20021321 Series 1.27mm 8 Way 2 Row Straight PCB Socket Smnt Receptacle

Supplier's Site
Headers, Receptacles, Female Sockets - 20021321-00008C4LF - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
20021321-00008C4LF
Headers, Receptacles, Female Sockets 20021321-00008C4LF
CONN RCPT 8POS 0.05 GOLD SMD

CONN RCPT 8POS 0.05 GOLD SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 44-20021321-00008C4LF 20021321-00008C4LF
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets FCI 20021321 Series 1.27mm 8 Way 2 Row Straight PCB Socket Smnt Receptacle Headers, Receptacles, Female Sockets
Product Type IC Headers IC Socket; PCB Pins; PCB Receptacles PCB Receptacles; Receptacle
Socket Type Receptacle Receptacle
RoHS Compliant RoHS Compliant
Mounting SMT; Through-Hole; Surface Mount SMT; Solder; Surface Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 1-147727-4 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
3+3 Pos. Female DIL Cable Housing, for Latches - G125-2040696L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
3 suppliers
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details