Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 20021321-00006C4LF

Description
Win Source Part Number: 1363503-20021321-000 06C4LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Minitek127® 1.27mm Package: Tape & Reel Product Status: Active Features: Pick and Place Base Product Number: 20021321 Mounting Type: Surface Mount HTSUS: 8536.69.4040 Applications: General Purpose, Industrial, Telecommunications REACH Status: REACH Affected ECCN: EAR99 Style: Board to Board Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 6 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.177" (4.50mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Plastic Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 100.0µin (2.54µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363503-20021321-000 06C4LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Minitek127® 1.27mm Package: Tape & Reel Product Status: Active Features: Pick and Place Base Product Number: 20021321 Mounting Type: Surface Mount HTSUS: 8536.69.4040 Applications: General Purpose, Industrial, Telecommunications REACH Status: REACH Affected ECCN: EAR99 Style: Board to Board Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 6 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.177" (4.50mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Plastic Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 100.0µin (2.54µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1363503-20021321-00006C4LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1363503-20021321-00006C4LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1363503-20021321-00006C4LF
Win Source Part Number: 1363503-20021321-000 06C4LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Minitek127® 1.27mm Package: Tape & Reel Product Status: Active Features: Pick and Place Base Product Number: 20021321 Mounting Type: Surface Mount HTSUS: 8536.69.4040 Applications: General Purpose, Industrial, Telecommunications REACH Status: REACH Affected ECCN: EAR99 Style: Board to Board Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Positions: 6 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.177" (4.50mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Plastic Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 100.0µin (2.54µm)

Win Source Part Number: 1363503-20021321-00006C4LF
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: Minitek127® 1.27mm
Package: Tape & Reel
Product Status: Active
Features: Pick and Place
Base Product Number: 20021321
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
Applications: General Purpose, Industrial, Telecommunications
REACH Status: REACH Affected
ECCN: EAR99
Style: Board to Board
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 6
Number of Rows: 2
Row Spacing - Mating: 0.050" (1.27mm)
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Insulation Height: 0.177" (4.50mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Plastic
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Contact Finish Thickness - Post: 100.0µin (2.54µm)

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 20021321-00006C4LF - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
20021321-00006C4LF
Headers, Receptacles, Female Sockets 20021321-00006C4LF
CONN RCPT 6POS 0.05 GOLD SMD

CONN RCPT 6POS 0.05 GOLD SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1363503-20021321-00006C4LF 20021321-00006C4LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting Surface Mount SMT; Solder; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details