Minitek127 ®, Minitek127 ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 12 Positions, 1.27 mm (.050in) Pitch., Amphenol is one of the leading manufacturers of 1.27mm Wire to Board. Contact us today for more details of Minitek127 ® , part number 20021112-00012T4LF.
1.27x1.27MM BTB, HEADER UNSHROUDED, RIGHT ANGLE, TH, 12 POSITIONS
Connector Header Through Hole, Right Angle 12 position 0.050" (1.27mm)
20021112-00012T4LF-H
Amphenol Communications Solutions | FCI | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 20021112-00012T4LF | 20021112-00012T4LF | 609-6070-ND | 39AJ1917 |
Product Name | Minitek127 ® | Board and Wire Connectors, 1.27 mm (0.050 in.), Minitek127®, Minitek127® Board to Board, Gender=male | Headers, Male Pins | 20021112-00012T4Lf-Hd Ra Th / Amphenol Fci Rohs Compliant Amphenol Communications Solutions |
Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector | Header Connector; Header | |
Geometry | Right Angle | |||
Termination | Through Hole | |||
Voltage Rating | 125 volts | 125 volts | 125 volts |