ANYTEK Technology Corporation Ltd. Kp-10.16- 3P Green (Ral6018/t) ; "-/+" Brass Combination Type Ni-Plated Tail Length Contact With Bright Tin Plated Solder Pins Staggered By Half Pin Spacing Mark Amphenol Anytek 20020732-U031A01LF

Description
KP-10.16- 3P Green (RAL6018/T) ; "-/+" Brass Combination type Ni-plated tail length Contact with bright Tin plated Solder pins staggered by half pin spacing MARK
Description
KP-10.16- 3P Green (RAL6018/T) ; "-/+" Brass Combination type Ni-plated tail length Contact with bright Tin plated Solder pins staggered by half pin spacing MARK

Suppliers

Company
Product
Description
Supplier Links
Kp-10.16- 3P Green (Ral6018/t) ;
Chicago, IL, United States
Kp-10.16- 3P Green (Ral6018/t) ; "-/+" Brass Combination Type Ni-Plated Tail Length Contact With Bright Tin Plated Solder Pins Staggered By Half Pin Spacing Mark Amphenol Anytek
54AC6469
Kp-10.16- 3P Green (Ral6018/t) ; "-/+" Brass Combination Type Ni-Plated Tail Length Contact With Bright Tin Plated Solder Pins Staggered By Half Pin Spacing Mark Amphenol Anytek 54AC6469
KP-10.16- 3P Green (RAL6018/T) ; "-/+" Brass Combination type Ni-plated tail length Contact with bright Tin plated Solder pins staggered by half pin spacing MARK

KP-10.16- 3P Green (RAL6018/T) ; "-/+" Brass Combination type Ni-plated tail length Contact with bright Tin plated Solder pins staggered by half pin spacing MARK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6469
Product Name Kp-10.16- 3P Green (Ral6018/t) ; "-/+" Brass Combination Type Ni-Plated Tail Length Contact With Bright Tin Plated Solder Pins Staggered By Half Pin Spacing Mark Amphenol Anytek
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 500 volts
View Details