FCI Terminal Blocks, Fixed, Contact type=screw contact 20020704-G131B01LF

Description
Fixed, angled wire-inlet, 5 mm pitch, 13 position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks, Fixed, Contact type=screw contact - 20020704-G131B01LF - FCI
Etters, PA, USA
Terminal Blocks, Fixed, Contact type=screw contact
20020704-G131B01LF
Terminal Blocks, Fixed, Contact type=screw contact 20020704-G131B01LF
Fixed, angled wire-inlet, 5 mm pitch, 13 position

Fixed, angled wire-inlet, 5 mm pitch, 13 position

Supplier's Site Datasheet

Technical Specifications

  FCI
Product Category Terminal Blocks
Product Number 20020704-G131B01LF
Product Name Terminal Blocks, Fixed, Contact type=screw contact
Termination Options Screw Clamp
Approvals UL Listing Mark
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 13
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 93.62 – Screw terminal socket - 9362 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, RINA, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.768 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Contact Element - RF/RL - Schmersal Inc.
Specs
Termination Options Screw Clamp
Features Terminal Plug
Approvals cULus, EAC
View Details