ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek 20020619-M021A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek - 99R4215 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek
99R4215
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek 99R4215
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions; Rated Current:32A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99R4215
Product Name Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek
Product Type IC Socket; IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
D-Sub Standard Board Mount - D15S13F6GL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - G125-MS11205M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details