Amphenol Communications Solutions Conn, Backplane, Header, 192Pos, 2Mm; Product Range Amphenol Communications Solutions 88954-101LF

Description
CONN, BACKPLANE, HEADER, 192POS, 2MM; Product Range:FCI METRAL 88954 Series; No. of Contacts:192Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONN, BACKPLANE, HEADER, 192POS, 2MM; Product Range:FCI METRAL 88954 Series; No. of Contacts:192Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Header, 192Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8963 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Header, 192Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8963
Conn, Backplane, Header, 192Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8963
CONN, BACKPLANE, HEADER, 192POS, 2MM; Product Range:FCI METRAL 88954 Series; No. of Contacts:192Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

CONN, BACKPLANE, HEADER, 192POS, 2MM; Product Range:FCI METRAL 88954 Series; No. of Contacts:192Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8963
Product Name Conn, Backplane, Header, 192Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 SMT - 10148176-2301413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 103169-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers