ANYTEK Technology Corporation Ltd. Terminal Block, Plug, 4 Position, 24-8Awg; Pitch Spacing Amphenol Anytek 20020517-M041B01LF

Description
TERMINAL BLOCK, PLUG, 4 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:32A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG, 4 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:32A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug, 4 Position, 24-8Awg; Pitch Spacing Amphenol Anytek - 99R4214 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 4 Position, 24-8Awg; Pitch Spacing Amphenol Anytek
99R4214
Terminal Block, Plug, 4 Position, 24-8Awg; Pitch Spacing Amphenol Anytek 99R4214
TERMINAL BLOCK, PLUG, 4 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:32A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 4 POSITION, 24-8AWG; Pitch Spacing:7.62mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:32A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 20020517-M041B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020517-M041B01LF
Pluggable Terminal Blocks 20020517-M041B01LF
Pluggable Terminal Blocks ET-7.62 4P Green (RAL6018/T)with flange ; "-" Trivalence-Cr Zinc B/M clamp with Ni plated Wire guard with bright Tin plated NL66 @ MARK

Pluggable Terminal Blocks ET-7.62 4P Green (RAL6018/T)with flange ; "-" Trivalence-Cr Zinc B/M clamp with Ni plated Wire guard with bright Tin plated NL66 @ MARK

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 99R4214 20020517-M041B01LF
Product Name Terminal Block, Plug, 4 Position, 24-8Awg; Pitch Spacing Amphenol Anytek Pluggable Terminal Blocks
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Turret Style Double Row Terminal Blocks - HP-T3048A-3-6P - BlockMaster Electronics, Inc.
Specs
Termination Options Wire
Features Customizaton
Approvals VDE Component Mark; ROHS
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details