ANYTEK Technology Corporation Ltd. Terminal Block Pluggable, 9 Position, 28-12Awg; Pitch Spacing Amphenol Anytek 20020316-H091B01LF

Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 9 Position, 28-12Awg; Pitch Spacing Amphenol Anytek - 59R8941 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 9 Position, 28-12Awg; Pitch Spacing Amphenol Anytek
59R8941
Terminal Block Pluggable, 9 Position, 28-12Awg; Pitch Spacing Amphenol Anytek 59R8941
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 9 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 59R8941
Product Name Terminal Block Pluggable, 9 Position, 28-12Awg; Pitch Spacing Amphenol Anytek
North American 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7789-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height, Screw Not Included
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-12A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details