Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206486-20020302-D02
Packaging: Bulk
Number of Levels: 1
Pitch: 3.81 mm
Color: Green
Number of Rows: 1
Termination: Solder
Voltage Rating: 300 V
Current Rating: 6 A
Number of Contacts: 2
Length: 10.12 mm
Housing Material: Thermoplastic
Number of Circuits: 2
Voltage: 300 V
Orientation: Straight
Contact Plating: Tin
Housing Color: Green
Material: Thermoplastic
Current: 6 A
Plating: Steel
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 20020302D021B01LF;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Depth: 12.7 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 300 V
Wire/Cable Gauge: 16 AWG
Max Current Rating: 6 A
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 16 AWG
Max Operating Temperature: 115 °C
Number of Positions Per Level: 2
Max Supply Voltage (AC): 300 V
HA - 3.81 -2P Green ; Green body @ MARK 90D
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1206486-20020302-D021B01LF | 52AC8831 |
| Product Name | Terminal Blocks - 20020302-D021B01LF | Ha - 3.81 -2P Green ; Green Body @ Mark 90D Amphenol Anytek |
| Termination | Solder |