ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek 20020130-H031A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek - 99R4183 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek
99R4183
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek 99R4183
TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99R4183
Product Name Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details