ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek 20020130-G101A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek - 99R4181 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek
99R4181
Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek 99R4181
TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 10 POSITION; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole 45°; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99R4181
Product Name Terminal Block Pluggable Socket, 10 Position; Gender Amphenol Anytek
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details