ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek 20020111-H061A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek - 99R4161 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek
99R4161
Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek 99R4161
TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 20020111-H061A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020111-H061A01LF
Pluggable Terminal Blocks 20020111-H061A01LF
Pluggable Terminal Blocks 20020111-H061A01LF-5 08 TB PLG SKT RA W/F

Pluggable Terminal Blocks 20020111-H061A01LF-508 TB PLG SKT RA W/F

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 99R4161 20020111-H061A01LF
Product Name Terminal Block Pluggable Socket, 6 Position; Gender Amphenol Anytek Pluggable Terminal Blocks
Product Type IC Socket; IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Headers & Wire Housings - G125-MH20605L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details