ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020111-H031A01LF

Description
Pluggable Terminal Blocks 20020111-H031A01LF-5 08 TB PLG SKT RA W/F
Datasheet
Description
Pluggable Terminal Blocks 20020111-H031A01LF-5 08 TB PLG SKT RA W/F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020111-H031A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020111-H031A01LF
Pluggable Terminal Blocks 20020111-H031A01LF
Pluggable Terminal Blocks 20020111-H031A01LF-5 08 TB PLG SKT RA W/F

Pluggable Terminal Blocks 20020111-H031A01LF-508 TB PLG SKT RA W/F

Buy Now Datasheet
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek - 99R4159 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek
99R4159
Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek 99R4159
TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 3 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20020111-H031A01LF 99R4159
Product Name Pluggable Terminal Blocks Terminal Block Pluggable Socket, 3 Position; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Number of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102979-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - B5743-102-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Wtb Conn, R/a Header, 8Pos, 2Row, 1.27Mm Rohs Compliant Amphenol Communications Solutions - 85AH6361 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details