TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 99R4146 |
| Product Name | Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek |
| Product Type | IC Socket; IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |