ANYTEK Technology Corporation Ltd. Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek 20020111-C021A01LF

Description
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek - 99R4140 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek
99R4140
Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek 99R4140
TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE SOCKET, 2 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99R4140
Product Name Terminal Block Pluggable Socket, 2 Position; Gender Amphenol Anytek
Product Type IC Socket; IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details