ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020110-H061A01LF

Description
Pluggable Terminal Blocks 6P 5.08MM HDR RA PLUGGABLE TERM BLK
Datasheet
Description
Pluggable Terminal Blocks 6P 5.08MM HDR RA PLUGGABLE TERM BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020110-H061A01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020110-H061A01LF
Pluggable Terminal Blocks 20020110-H061A01LF
Pluggable Terminal Blocks 6P 5.08MM HDR RA PLUGGABLE TERM BLK

Pluggable Terminal Blocks 6P 5.08MM HDR RA PLUGGABLE TERM BLK

Buy Now Datasheet
Terminal Block, Pluggable, 6 Position; Gender Amphenol Anytek - 59R8920 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6 Position; Gender Amphenol Anytek
59R8920
Terminal Block, Pluggable, 6 Position; Gender Amphenol Anytek 59R8920
TERMINAL BLOCK, PLUGGABLE, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20020110-H061A01LF 59R8920
Product Name Pluggable Terminal Blocks Terminal Block, Pluggable, 6 Position; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 12 amps 12 amps
Number of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 102084-6 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details